Manufacturer: ON Semiconductor
Win Source Part Number: 1163341-CS5323GDW20
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
THREE-PHASE BUCK CONTROLLER WITH
Regulator Output DC-DC Controller IC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1163341-CS5323GDW20 | 488-CS5323GDW20-ND | CS5323GDW20 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5323GDW20 | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | ||
| Special Features | Synchronous Rectification |