Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB
Manufacturer: ON Semiconductor
Win Source Part Number: 126543-CS5301GDWR32G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz to 800kHz
Control Features: Current Limit, Frequency Control, Power Good
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SO
Purpose: Step-Down
Supply Voltage - Operating: 4.3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB
IC REG CTRLR BUCK 32SOIC
IC REG CTRLR BUCK 32SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CS5301GDWR32GOSTR-ND | 126543-CS5301GDWR32G | CS5301GDWR32G | CS5301GDWR32G | CS5301GDWR32G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5301GDWR32G | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Package Type | SOIC; Other; "32-SOIC (0.295"", 7.50mm Width)" | Other; 32-SO | SOIC; Other; 32-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 32-SOIC (0.295", 7.50mm Width) | |
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Power Good | Internal Current Limit; Current Limit, Frequency Control, Power Good | Multiple Outputs | |
| fsw | 250 to 800 kHz | 250 to 800 kHz | 250 to 800 kHz | 250 to 800 kHz | 250 kHz |