Manufacturer: ON Semiconductor
Win Source Part Number: 133508-CS5301GDWR32
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz to 800kHz
Control Features: Current Limit, Frequency Control, Power Good
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SO
Purpose: Step-Down
Supply Voltage - Operating: 4.3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 133508-CS5301GDWR32 | CS5301GDWR32 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5301GDWR32 | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | Other; 32-SO | SOIC; Other; 32-SOIC (0.295\", 7.50mm Width) |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |