onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5301GDW32G CS5301GDW32G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 771815-CS5301GDW32G Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 800kHz Control Features: Current Limit, Frequency Control, Power Good Supply Voltage: 4.3 V ~ 20 V Number of Outputs: 3 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Family Name: CS5301 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SO Alternative Parts (Cross-Reference): ADP3155JRUZ; ADP3155JRUZ-REEL; ADP3155JRUZ-REEL7; ADP3155JRU-REEL; Introduction Date: January 10, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 771815-CS5301GDW32G Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 800kHz Control Features: Current Limit, Frequency Control, Power Good Supply Voltage: 4.3 V ~ 20 V Number of Outputs: 3 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Family Name: CS5301 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SO Alternative Parts (Cross-Reference): ADP3155JRUZ; ADP3155JRUZ-REEL; ADP3155JRUZ-REEL7; ADP3155JRU-REEL; Introduction Date: January 10, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5301GDW32G - 771815-CS5301GDW32G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5301GDW32G
771815-CS5301GDW32G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5301GDW32G 771815-CS5301GDW32G
Manufacturer: ON Semiconductor Win Source Part Number: 771815-CS5301GDW32G Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 800kHz Control Features: Current Limit, Frequency Control, Power Good Supply Voltage: 4.3 V ~ 20 V Number of Outputs: 3 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Family Name: CS5301 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-SO Alternative Parts (Cross-Reference): ADP3155JRUZ; ADP3155JRUZ-REEL; ADP3155JRUZ-REEL7; ADP3155JRU-REEL; Introduction Date: January 10, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 771815-CS5301GDW32G
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 800kHz
Control Features: Current Limit, Frequency Control, Power Good
Supply Voltage: 4.3 V ~ 20 V
Number of Outputs: 3
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: CS5301
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-SO
Alternative Parts (Cross-Reference): ADP3155JRUZ; ADP3155JRUZ-REEL; ADP3155JRUZ-REEL7; ADP3155JRU-REEL;
Introduction Date: January 10, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - CS5301GDW32G-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
CS5301GDW32G-ND
DC DC Switching Controllers CS5301GDW32G-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB

Buy Now Datasheet
DC DC Switching Controllers - CS5301GDW32G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CS5301GDW32G
DC DC Switching Controllers CS5301GDW32G
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 771815-CS5301GDW32G CS5301GDW32G-ND CS5301GDW32G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5301GDW32G DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck; Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 32-SOIC (0.295", 7.50mm Width) SOIC; Other; "32-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 32-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP2303ARDZ - Lingto Electronic Limited
Specs
Output Voltage Type Adjustable / Variable
IOUT 3 amps
fsw 700 kHz
View Details
LM25010-Q1 Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010Q0MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP
Special Features Enable
View Details
7 suppliers
Switching Regulators - 2222773 - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details