onsemi DC DC Switching Controllers CS5301GDW32

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - CS5301GDW32-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
CS5301GDW32-ND
DC DC Switching Controllers CS5301GDW32-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5301GDW32 - 130381-CS5301GDW32 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5301GDW32
130381-CS5301GDW32
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5301GDW32 130381-CS5301GDW32
Manufacturer: ON Semiconductor Win Source Part Number: 130381-CS5301GDW32 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 800kHz Control Features: Current Limit, Frequency Control, Power Good Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SO Purpose: Step-Down Supply Voltage - Operating: 4.3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 130381-CS5301GDW32
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz to 800kHz
Control Features: Current Limit, Frequency Control, Power Good
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SO
Purpose: Step-Down
Supply Voltage - Operating: 4.3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - CS5301GDW32 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CS5301GDW32
DC DC Switching Controllers CS5301GDW32
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - CS5301GDW32 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CS5301GDW32
PMIC - Voltage Regulators - DC DC Switching Controllers CS5301GDW32
IC REG CTRLR BUCK 32SOIC

IC REG CTRLR BUCK 32SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number CS5301GDW32-ND 130381-CS5301GDW32 CS5301GDW32 CS5301GDW32
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5301GDW32 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "32-SOIC (0.295"", 7.50mm Width)" Other; 32-SO SOIC; Other; 32-SOIC (0.295\", 7.50mm Width)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Power Good Internal Current Limit; Current Limit, Frequency Control, Power Good
fsw 250 to 800 kHz 250 to 800 kHz 250 to 800 kHz 250 to 800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907914P - RS Components, Ltd.
Specs
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8670403XA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details