onsemi 1.25V 5V 7A LDO Voltage Regulator IC CS5257A-1GDPR5

Description
LDO Regulator Pos 1.25V to 5V 7A 6-Pin(5+Tab) D2PAK T/R Product overview: CS5257A-1GDPR5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 7A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5257A-1GDPR5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.25V to 5V 7A 6-Pin(5+Tab) D2PAK T/R Product overview: CS5257A-1GDPR5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 7A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5257A-1GDPR5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 5V 7A LDO Voltage Regulator IC
699-CS5257A-1GDPR5
1.25V 5V 7A LDO Voltage Regulator IC 699-CS5257A-1GDPR5
LDO Regulator Pos 1.25V to 5V 7A 6-Pin(5+Tab) D2PAK T/R Product overview: CS5257A-1GDPR5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 7A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5257A-1GDPR5 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.25V to 5V 7A 6-Pin(5+Tab) D2PAK T/R Product overview: CS5257A-1GDPR5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 7A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5257A-1GDPR5 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 243937-CS5257A-1GDPR5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
243937-CS5257A-1GDPR5
Integrated Circuits(ICs) 243937-CS5257A-1GDPR5
Manufacturer: ON Semiconductor Win Source Part Number: 243937-CS5257A-1GDPR 5 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CS5257A-1 Alternative Parts (Cross-Reference): LT1580CQ#TRPBF; LT1580IQ#PBF; LT1580CQ; LT1580IQ#TRPBF; Introduction Date: July 26, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243937-CS5257A-1GDPR5
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: CS5257A-1
Alternative Parts (Cross-Reference): LT1580CQ#TRPBF; LT1580IQ#PBF; LT1580CQ; LT1580IQ#TRPBF;
Introduction Date: July 26, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-CS5257A-1GDPR5 243937-CS5257A-1GDPR5
Product Name 1.25V 5V 7A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data