Linear Voltage Regulator IC Positive Adjustable 1 Output 7A D2PAK-5
Adjustable Positive LDO Regulator, 1.25V Min, 5V Max, 0.65V Dropout, BIPolar, PSSO5
1.25 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.65V DROPOUT, PSSO5, D2PAK-5 Product overview: CS5257A-1GDP5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 5V, 0.65V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 5V, 0.65V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5257A-1GDP5 can be used for catalog matching and distributor lookup.
Manufacturer: Cherry Semiconductor Corporation
Win Source Part Number: 1163328-CS5257A-1GDP
Manufacturer Homepage: www.cherrycorp.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 7A D2PAK-5
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS5257A-1GDP5OS-ND | CS5257A-1GDP5 | 776-CS5257A-1GDP5 | 1163328-CS5257A-1GDP5 | CS5257A-1GDP5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.25 V 5V 0.65V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS5257A-1GDP5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | ||||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; SMSIP5H | Other; TO-263-6 | TO-263 | |
| Special Features | Input Overcurrent Protection |