onsemi PMIC - PMIC - Voltage Regulators - Linear - CS5253B-8GDPR5G CS5253B-8GDPR5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 202926-CS5253B-8GDPR 5G Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.05V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 202926-CS5253B-8GDPR 5G Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.05V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CS5253B-8GDPR5G - 202926-CS5253B-8GDPR5G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS5253B-8GDPR5G
202926-CS5253B-8GDPR5G
PMIC - PMIC - Voltage Regulators - Linear - CS5253B-8GDPR5G 202926-CS5253B-8GDPR5G
Manufacturer: ON Semiconductor Win Source Part Number: 202926-CS5253B-8GDPR 5G Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.05V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 202926-CS5253B-8GDPR5G
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.05V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-5
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 3A LDO Voltage Regulator IC
699-CS5253B-8GDPR5G
2.5V 3A LDO Voltage Regulator IC 699-CS5253B-8GDPR5G
IC REG LDO 2.5V 3A D2PAK Product overview: CS5253B-8GDPR5G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5253B-8GDPR5G can be used for catalog matching and distributor lookup.

IC REG LDO 2.5V 3A D2PAK Product overview: CS5253B-8GDPR5G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5253B-8GDPR5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - CS5253B-8GDPR5G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS5253B-8GDPR5G
PMIC - Voltage Regulators - Linear CS5253B-8GDPR5G
IC REG LDO LIN 3A 2.5V D2PAK-5

IC REG LDO LIN 3A 2.5V D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 202926-CS5253B-8GDPR5G 699-CS5253B-8GDPR5G CS5253B-8GDPR5G
Product Name PMIC - PMIC - Voltage Regulators - Linear - CS5253B-8GDPR5G 2.5V 3A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; D2PAK-5 Other; Cut Reel
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27510DRZT-G3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.0160 amps
View Details
2 suppliers
Gate Drivers - A4919GLPTR-5-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 7139502P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details
5V 200MA SOT23 LDO Voltage Regulator IC - 699-ADP3330ART-5-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers