Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
3 A LDO 5-Pin 2.5 V Fixed Linear Regulator for Remote Sense Applications, 5 LEAD D2PAK, 750-REEL Product overview: CS5253B-8GDPR5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3 A, 2.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3 A, 2.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5253B-8GDPR5 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 131319-CS5253B-8GDPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.05V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-5
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.5V 3A D2PAK-5
IC REG LINEAR 2.5V 3A D2PAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS5253B-8GDPR5OS-ND | 776-CS5253B-8GDPR5 | 131319-CS5253B-8GDPR5 | CS5253B-8GDPR5 | CS5253B-8GDPR5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3 A 2.5 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS5253B-8GDPR5 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | Other; D2PAK-5 | TO-263 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |