Adjustable Positive LDO Regulator, 1.25V Min, 5V Max, 1.3V Dropout, BIPolar, PSSO5
1.25 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO5, LEAD FREE, D2PAK-5 Product overview: CS5253B-1GDPR5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 5V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 5V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5253B-1GDPR5G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1199261-CS5253B-1GDP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): CS5253B1GDPR5G;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: 2156-CS5253B-1GDPR5G
ADJUSTABLE POSITIVE LDO REGULATO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS5253B-1GDPR5G | 776-CS5253B-1GDPR5G | 1199261-CS5253B-1GDPR5G | CS5253B-1GDPR5G |
| Product Name | 1.25 V 5V 1.3V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP5H | Other; Bulk | TO-263 | |
| Dropout Voltage | 0.0013 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Regulator Type | Standard; Low Dropout |