Adjustable Positive LDO Regulator, 1.25V Min, 5V Max, 1.3V Dropout, BIPolar, PSSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 1163325-CS5253B-1GDP
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
1.25 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO5, D2PAK-5 Product overview: CS5253B-1GDPR5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 5V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 5V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5253B-1GDPR5 can be used for catalog matching and distributor lookup.
IC REG LINEAR ADJ LDO REGULATOR
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | CS5253B-1GDPR5 | 1163325-CS5253B-1GDPR5 | 776-CS5253B-1GDPR5 | CS5253B-1GDPR5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS5253B-1GDPR5 | 1.25 V 5V 1.3V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP5H | TO-263 | ||
| Regulator Type | Low Dropout | |||
| Dropout Voltage | 0.0013 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |