onsemi 1.25 V 5V 0.6V LDO Voltage Regulator IC CS5253-1GDPR5

Description
1.25 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO5, D2PAK-5 Product overview: CS5253-1GDPR5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5253-1GDPR5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO5, D2PAK-5 Product overview: CS5253-1GDPR5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5253-1GDPR5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25 V 5V 0.6V LDO Voltage Regulator IC
776-CS5253-1GDPR5
1.25 V 5V 0.6V LDO Voltage Regulator IC 776-CS5253-1GDPR5
1.25 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO5, D2PAK-5 Product overview: CS5253-1GDPR5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5253-1GDPR5 can be used for catalog matching and distributor lookup.

1.25 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO5, D2PAK-5 Product overview: CS5253-1GDPR5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5253-1GDPR5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CS5253-1GDPR5 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.25V Min, 5V Max, 0.6V Dropout, BIPolar, PSSO5

Adjustable Positive LDO Regulator, 1.25V Min, 5V Max, 0.6V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
Integrated Circuits(ICs) - 243933-CS5253-1GDPR5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
243933-CS5253-1GDPR5
Integrated Circuits(ICs) 243933-CS5253-1GDPR5
Manufacturer: ON Semiconductor Win Source Part Number: 243933-CS5253-1GDPR5 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CS5253-1 Alternative Parts (Cross-Reference): CS5253-1GDPR5G; MHL8705A5C-2; EZ1587IM.TR; MHL8701A5S-4; Introduction Date: July 26, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243933-CS5253-1GDPR5
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: CS5253-1
Alternative Parts (Cross-Reference): CS5253-1GDPR5G; MHL8705A5C-2; EZ1587IM.TR; MHL8701A5S-4;
Introduction Date: July 26, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS5253-1GDPR5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS5253-1GDPR5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS5253-1GDPR5
IC REG LINEAR ADJ LDO REGULATOR

IC REG LINEAR ADJ LDO REGULATOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-CS5253-1GDPR5 CS5253-1GDPR5 243933-CS5253-1GDPR5 CS5253-1GDPR5
Product Name 1.25 V 5V 0.6V LDO Voltage Regulator IC Integrated Circuits(ICs) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 6.00E-4 volts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type Other; SMSIP5H TO-263
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR - 198448-A8293SETTR - Win Source Electronics
Specs
Package Type Other; 28-QFN/MLP (5x5)
Special Features Multiple Outputs
Output Voltage 12.71 to 19.04 volts
View Details
Power Distribution Switches, Load Drivers - AUIPS2031R - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2139107 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details