onsemi PMIC - PMIC - Voltage Regulators - Linear - CS5253-1 CS5253-1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 202925-CS5253-1 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.05V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.25 V to 5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 202925-CS5253-1 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.05V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.25 V to 5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CS5253-1 - 202925-CS5253-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS5253-1
202925-CS5253-1
PMIC - PMIC - Voltage Regulators - Linear - CS5253-1 202925-CS5253-1
Manufacturer: ON Semiconductor Win Source Part Number: 202925-CS5253-1 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.05V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.25 V to 5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 202925-CS5253-1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.05V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: 1.25 V to 5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-5
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3A LDO Voltage Regulator IC
699-CS5253-1
3A LDO Voltage Regulator IC 699-CS5253-1
IC REG LDO ADJ 3A D2PAK Product overview: CS5253-1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5253-1 can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 3A D2PAK Product overview: CS5253-1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5253-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 202925-CS5253-1 699-CS5253-1
Product Name PMIC - PMIC - Voltage Regulators - Linear - CS5253-1 3A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; D2PAK-5 Other; Tube/Rail
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 1913999 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details