Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
500mA and 1.5A, 3.3V Dual Input Linear Regulator with Auxiliary Control, SOIC-8 Narrow Body, 98-TUBE Product overview: CS5233-3GDF8 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500mA, 1.5A, 3.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 500mA, 1.5A, 3.3V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5233-3GDF8 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 202924-CS5233-3GDF8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 3mA to 20mA
Control Protection Features: Over Current, Over Temperature, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 500MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS5233-3GDF8OS-ND | 776-CS5233-3GDF8 | 202924-CS5233-3GDF8 | CS5233-3GDF8 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 500mA 1.5A 3.3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS5233-3GDF8 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | SOIC |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |