Fixed Positive LDO Regulator, 3.3V, BIPolar, PSSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 202923-CS5231-3GDPR5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-5
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 3mA to 6mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D2PAK-5
3.3V FIXED POSITIVE LDO REGULATOR, PSSO5, D2PAK-5 Product overview: CS5231-3GDPR5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5231-3GDPR5 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 500MA D2PAK-5
IC REG LINEAR 3.3V 500MA D2PAK-5
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS5231-3GDPR5 | 202923-CS5231-3GDPR5 | CS5231-3GDPR5OS-ND | 776-CS5231-3GDPR5 | CS5231-3GDPR5 | CS5231-3GDPR5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS5231-3GDPR5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP5H | Other; D2PAK-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263 | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |