onsemi DC DC Switching Controllers CS5211GDR14

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - CS5211GDR14OSTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
CS5211GDR14OSTR-ND
DC DC Switching Controllers CS5211GDR14OSTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5211GDR14 - 144178-CS5211GDR14 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5211GDR14
144178-CS5211GDR14
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5211GDR14 144178-CS5211GDR14
Manufacturer: ON Semiconductor Win Source Part Number: 144178-CS5211GDR14 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 150kHz to 750kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 144178-CS5211GDR14
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz to 750kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - CS5211GDR14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CS5211GDR14
DC DC Switching Controllers CS5211GDR14
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - CS5211GDR14 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CS5211GDR14
PMIC - Voltage Regulators - DC DC Switching Controllers CS5211GDR14
IC REG CTRLR BUCK 14SOIC

IC REG CTRLR BUCK 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number CS5211GDR14OSTR-ND 144178-CS5211GDR14 CS5211GDR14 CS5211GDR14
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5211GDR14 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Frequency Control Frequency Control
fsw 150 to 750 kHz 150 to 750 kHz 150 to 750 kHz 150 to 750 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz, 2A Buck Regulator - A8582KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22676MRX-ADJ/S7002776 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details