onsemi DC DC Switching Controllers CS5211EDR14

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Request a Quote
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS5211EDR14 is a low voltage synchronous buck controller designed for efficient DC-DC conversion using external N-Channel MOSFETs. It features high current internal gate drivers that enhance efficiency by driving low RDS(on) NFETs effectively. The controller employs V2,Ñ¢ control architecture, which provides excellent transient response and simplifies loop compensation. This device operates within a voltage range of 4.5 V to 14 V and supports adjustable fixed frequency operation from 150 kHz to 750 kHz, allowing flexibility in efficiency and component size. Key protective features include overcurrent protection, undervoltage lockout, and hiccup mode short circuit protection. The CS5211EDR14 also includes programmable soft-start functionality and differential remote sense capability for improved performance in power management applications. Packaged in a 14-pin SOIC format, the CS5211EDR14 is suitable for various applications requiring reliable and efficient power regulation.

Datasheet Summary
Powered by GS/AI

The CS5211EDR14 is a low voltage synchronous buck controller designed for efficient DC-DC conversion using external N-Channel MOSFETs. It features high current internal gate drivers that enhance efficiency by driving low RDS(on) NFETs effectively. The controller employs V2,Ñ¢ control architecture, which provides excellent transient response and simplifies loop compensation. This device operates within a voltage range of 4.5 V to 14 V and supports adjustable fixed frequency operation from 150 kHz to 750 kHz, allowing flexibility in efficiency and component size. Key protective features include overcurrent protection, undervoltage lockout, and hiccup mode short circuit protection. The CS5211EDR14 also includes programmable soft-start functionality and differential remote sense capability for improved performance in power management applications. Packaged in a 14-pin SOIC format, the CS5211EDR14 is suitable for various applications requiring reliable and efficient power regulation.

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - CS5211EDR14OSTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
CS5211EDR14OSTR-ND
DC DC Switching Controllers CS5211EDR14OSTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5211EDR14 - 1163320-CS5211EDR14 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5211EDR14
1163320-CS5211EDR14
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5211EDR14 1163320-CS5211EDR14
Manufacturer: ON Semiconductor Win Source Part Number: 1163320-CS5211EDR14 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1163320-CS5211EDR14
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - CS5211EDR14 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CS5211EDR14
PMIC - Voltage Regulators - DC DC Switching Controllers CS5211EDR14
IC REG CTRLR BUCK 14SOIC

IC REG CTRLR BUCK 14SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - CS5211EDR14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CS5211EDR14
DC DC Switching Controllers CS5211EDR14
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number CS5211EDR14OSTR-ND 1163320-CS5211EDR14 CS5211EDR14 CS5211EDR14
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5211EDR14 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Frequency Control
fsw 150 to 750 kHz 150 to 750 kHz 150 to 750 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904533 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Dual Output Regulator - A4402ELPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CA3524F - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current limit, Dead Time Control, Enable, Frequency Control, Ramp
Duty Cycle 45
View Details