Manufacturer: ON Semiconductor
Win Source Part Number: 202921-CS5207-3GT3
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.4V @ 7A
Number of Regulators: 1
Output Type: Fixed
Output Current: 7A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220AB
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.55V @ 7A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 7A TO220AB Product overview: CS5207-3GT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 7A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5207-3GT3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 7A TO-220-3
Fixed Positive LDO Regulator, 3.3V, 1.55V Dropout, BIPolar, PSFM3
IC REG LINEAR 3.3V 7A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 202921-CS5207-3GT3 | 776-CS5207-3GT3 | CS5207-3GT3OS-ND | CS5207-3GT3 | CS5207-3GT3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS5207-3GT3 | 3.3V 7A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220AB | Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; SIP3 | TO-220 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |