Fixed Positive LDO Regulator, 3.3V, 1.55V Dropout, BIPolar, PSSO3
Win Source Part Number: 1172102-CS5207-3GDPR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Current - Output: 7A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: D2PAK-3
Temperature Range - Operating: 0°C ~ 70°C
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): CS52073GDPR3;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: =CS5207=3GDPR3,2156-
Base Product Number: CS5207
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.55V @ 7A
Linear Voltage Regulator IC Positive Fixed 1 Output 7A D2PAK-3
3.3V FIXED POSITIVE LDO REGULATOR, 1.55V DROPOUT, PSSO3, D2PAK-3 Product overview: CS5207-3GDPR3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.55V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.55V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5207-3GDPR3 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 7A D2PAK-3
IC REG LINEAR 3.3V 7A D2PAK-3
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS5207-3GDPR3 | 1172102-CS5207-3GDPR3 | CS5207-3GDPR3OS-ND | 776-CS5207-3GDPR3 | CS5207-3GDPR3 | CS5207-3GDPR3 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.55V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | TO-263; Other; Tape & Reel (TR) | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; TO-263-4 | TO-263 | |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |