Manufacturer: ON Semiconductor
Win Source Part Number: 243929-CS5207-3GDP3
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: CS5207-3
Alternative Parts (Cross-Reference): LT1585CM-3.38#TR; LT1585CM-3.38#PBF; LT1585CM-3.45; LT1585CM-3.3#PBF;
Introduction Date: July 26, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 3.3V, 1.55V Dropout, BIPolar, PSSO3
IC REG LINEAR FIXED LDO REG Product overview: CS5207-3GDP3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5207-3GDP3 can be used for catalog matching and distributor lookup.
IC REG LINEAR FIXED LDO REG
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 243929-CS5207-3GDP3 | CS5207-3GDP3 | 776-CS5207-3GDP3 | CS5207-3GDP3 |
| Product Name | Integrated Circuits(ICs) | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | Other; Bulk | ||
| Output Voltage Type | Fixed | |||
| Output Voltage | 3.3 volts | 3.3 volts | ||
| IOUT | 7 amps | 7 amps |