Manufacturer: ON Semiconductor
Win Source Part Number: 202919-CS5207-1
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.4V @ 7A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 7A
Output Voltage: 1.25 V to 13 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220AB
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.55V @ 7A
Operating Supply Current: 6mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC REG LDO ADJ 7A TO220AB Product overview: CS5207-1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5207-1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 202919-CS5207-1 | 699-CS5207-1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS5207-1 | 7A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | TO-220; Other; TO-220AB | Other; Tube/Rail |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |