5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSFM3, STRAIGHT, TO-220, 3 PIN Product overview: CS5206-5GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.4V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5206-5GT3 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1 Output, BIPolar, PSFM3
Linear Voltage Regulator IC Positive Fixed 1 Output 6A TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 050489-CS5206-5GT3
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 6A
Number of Regulators: 1
Output Type: Fixed
Output Current: 6A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220AB
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.4V @ 6A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 6A TO220AB
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-CS5206-5GT3 | CS5206-5GT3 | CS5206-5GT3OS-ND | 050489-CS5206-5GT3 | CS5206-5GT3 |
| Product Name | 5V 1.4V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - CS5206-5GT3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-220-3 | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220 |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 6 amps | 6 amps | 6 amps | 6 amps | |
| Dropout Voltage | 1.3 volts | 1.4 volts | 1.4 volts |