onsemi 3.3V 6A LDO Voltage Regulator IC CS5206-3GDPR3

Description
IC REG LDO 3.3V 6A D2PAK Product overview: CS5206-3GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5206-3GDPR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3.3V 6A D2PAK Product overview: CS5206-3GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5206-3GDPR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 6A LDO Voltage Regulator IC
699-CS5206-3GDPR3
3.3V 6A LDO Voltage Regulator IC 699-CS5206-3GDPR3
IC REG LDO 3.3V 6A D2PAK Product overview: CS5206-3GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5206-3GDPR3 can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 6A D2PAK Product overview: CS5206-3GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5206-3GDPR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS5206-3GDPR3 - 1030477-CS5206-3GDPR3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS5206-3GDPR3
1030477-CS5206-3GDPR3
PMIC - PMIC - Voltage Regulators - Linear - CS5206-3GDPR3 1030477-CS5206-3GDPR3
Manufacturer: ON Semiconductor Win Source Part Number: 1030477-CS5206-3GDPR 3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 6A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.4V @ 6A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1030477-CS5206-3GDPR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 6A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-3
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.4V @ 6A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS5206-3GDPR3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS5206-3GDPR3
PMIC - Voltage Regulators - Linear CS5206-3GDPR3
IC REG LINEAR 3.3V 6A D2PAK-3

IC REG LINEAR 3.3V 6A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-CS5206-3GDPR3 1030477-CS5206-3GDPR3 CS5206-3GDPR3
Product Name 3.3V 6A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS5206-3GDPR3 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; D2PAK-3
IOUT 6 amps 6 amps 6 amps
Dropout Voltage 1.4 volts 1.4 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 1698180 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ25070DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.7-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details