onsemi Integrated Circuits(ICs) CS5206-3GDP3

Description
Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PSSO3
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PSSO3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CS5206-3GDP3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Integrated Circuits(ICs) - 243928-CS5206-3GDP3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
243928-CS5206-3GDP3
Integrated Circuits(ICs) 243928-CS5206-3GDP3
Manufacturer: ON Semiconductor Win Source Part Number: 243928-CS5206-3GDP3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CS5206-3 Alternative Parts (Cross-Reference): LT1585CM-3.38#TR; LT1585CM-3.38#PBF; LT1585CM-3.45; LT1585CM-3.3#PBF; Introduction Date: November 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 243928-CS5206-3GDP3
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: CS5206-3
Alternative Parts (Cross-Reference): LT1585CM-3.38#TR; LT1585CM-3.38#PBF; LT1585CM-3.45; LT1585CM-3.3#PBF;
Introduction Date: November 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
3.3V 1.4V LDO Voltage Regulator IC
776-CS5206-3GDP3
3.3V 1.4V LDO Voltage Regulator IC 776-CS5206-3GDP3
3.3V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSSO3, D2PAK-3 Product overview: CS5206-3GDP3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5206-3GDP3 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSSO3, D2PAK-3 Product overview: CS5206-3GDP3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5206-3GDP3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS5206-3GDP3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS5206-3GDP3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS5206-3GDP3
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number CS5206-3GDP3 243928-CS5206-3GDP3 776-CS5206-3GDP3 CS5206-3GDP3
Product Name Integrated Circuits(ICs) 3.3V 1.4V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SMSIP3H
Dropout Voltage 0.0014 volts
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Motor Drivers, Controllers - A4988SETTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
IOUT 2 amps
View Details