Linear Voltage Regulator IC Positive Adjustable 1 Output 6A TO-220-3
Adjustable Positive LDO Regulator, 1.25V Min, 13V Max, 1.4V Dropout, BIPolar, PSFM3
Manufacturer: Cherry Semiconductor Corporation
Win Source Part Number: 1163318-CS5206-1GT3
Manufacturer Homepage: www.cherrycorp.com/
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 6A TO220AB Product overview: CS5206-1GT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5206-1GT3 can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 6A TO220-3
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS5206-1GT3OS-ND | CS5206-1GT3 | 1163318-CS5206-1GT3 | 776-CS5206-1GT3 | CS5206-1GT3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - CS5206-1GT3 | 6A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | ||||
| Package Type | TO-220; Other; TO-220-3 | Other; SIP3 | Other; TO-220-3 | TO-220 | |
| Special Features | Input Overcurrent Protection |