Manufacturer: Cherry Semiconductor Corporation
Win Source Part Number: 1163315-CS5206-1
Manufacturer Homepage: www.cherrycorp.com/
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
6A Adjustable, and Fixed 3.3V and 5V Linear Regulators Product overview: CS5206-1 from Cherry Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 3.3V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 3.3V, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5206-1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1163315-CS5206-1 | 699-CS5206-1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS5206-1 | 6A 3.3V 5V LDO Voltage Regulator IC |