1.25 V-13V ADJUSTABLE POSITIVE LDO REGULATOR, 1.25V DROPOUT, PSSO3, D2PAK-3 Product overview: CS5205A-1GDPR3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13V, 1.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13V, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5205A-1GDPR3 can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1 Output, BIPolar, PSSO3
Manufacturer: ON Semiconductor
Win Source Part Number: 039967-CS5205A-1GDPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.15V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Output Voltage: 1.25 V to 13 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-3
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.25V @ 5A
Operating Supply Current: 6mA
PSRR: 82dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A D2PAK-3
IC REG LINEAR POS ADJ 5A D2PAK-3
IC REG LINEAR POS ADJ 5A D2PAK-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-CS5205A-1GDPR3 | CS5205A-1GDPR3 | 039967-CS5205A-1GDPR3 | CS5205A-1GDPR3OS-ND | CS5205A-1GDPR3 | CS5205A-1GDPR3 |
| Product Name | 1.25 V 13V 1.25V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS5205A-1GDPR3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; TO-263-4 | Other; SMSIP3H | Other; D2PAK-3 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | |
| Output Voltage | 13 volts | 1.25 volts | 1.25 to 13 volts | 1.25 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| Dropout Voltage | 1.15 volts | 1.25 volts | 1.25 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |