onsemi Integrated Circuits(ICs) CS5205A-1GDP3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 243927-CS5205A-1GDP3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CS5205A-1 Alternative Parts (Cross-Reference): CS5205A-1GDPR3; LT1084CM; LT1575CS8#TR; LT1575CS8; Introduction Date: July 27, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 243927-CS5205A-1GDP3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CS5205A-1 Alternative Parts (Cross-Reference): CS5205A-1GDPR3; LT1084CM; LT1575CS8#TR; LT1575CS8; Introduction Date: July 27, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 243927-CS5205A-1GDP3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
243927-CS5205A-1GDP3
Integrated Circuits(ICs) 243927-CS5205A-1GDP3
Manufacturer: ON Semiconductor Win Source Part Number: 243927-CS5205A-1GDP3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CS5205A-1 Alternative Parts (Cross-Reference): CS5205A-1GDPR3; LT1084CM; LT1575CS8#TR; LT1575CS8; Introduction Date: July 27, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 243927-CS5205A-1GDP3
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: CS5205A-1
Alternative Parts (Cross-Reference): CS5205A-1GDPR3; LT1084CM; LT1575CS8#TR; LT1575CS8;
Introduction Date: July 27, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
 - CS5205A-1GDP3 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1 Output, BIPolar, PSSO3

Adjustable Positive LDO Regulator, 1 Output, BIPolar, PSSO3

Supplier's Site Datasheet
Singapore, Singapore
1.25 V 13V 1.25V LDO Voltage Regulator IC
776-CS5205A-1GDP3
1.25 V 13V 1.25V LDO Voltage Regulator IC 776-CS5205A-1GDP3
1.25 V-13V ADJUSTABLE POSITIVE LDO REGULATOR, 1.25V DROPOUT, PSSO3, D2PAK-3 Product overview: CS5205A-1GDP3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13V, 1.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13V, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5205A-1GDP3 can be used for catalog matching and distributor lookup.

1.25 V-13V ADJUSTABLE POSITIVE LDO REGULATOR, 1.25V DROPOUT, PSSO3, D2PAK-3 Product overview: CS5205A-1GDP3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13V, 1.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13V, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5205A-1GDP3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS5205A-1GDP3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS5205A-1GDP3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS5205A-1GDP3
IC REG LINEAR ADJ LDO REGULATOR

IC REG LINEAR ADJ LDO REGULATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 243927-CS5205A-1GDP3 CS5205A-1GDP3 776-CS5205A-1GDP3 CS5205A-1GDP3
Product Name Integrated Circuits(ICs) 1.25 V 13V 1.25V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SMSIP3H TO-263
Dropout Voltage 0.0013 volts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4984SESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
IOUT 2 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
View Details