onsemi PMIC - PMIC - Voltage Regulators - Linear - CS5205-5GT3 CS5205-5GT3

Description
Fixed Positive LDO Regulator, 1 Output, BIPolar, PSFM3
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1 Output, BIPolar, PSFM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CS5205-5GT3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1 Output, BIPolar, PSFM3

Fixed Positive LDO Regulator, 1 Output, BIPolar, PSFM3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS5205-5GT3 - 050487-CS5205-5GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS5205-5GT3
050487-CS5205-5GT3
PMIC - PMIC - Voltage Regulators - Linear - CS5205-5GT3 050487-CS5205-5GT3
Manufacturer: ON Semiconductor Win Source Part Number: 050487-CS5205-5GT3 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-220AB Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.3V @ 5A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 050487-CS5205-5GT3
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220AB
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.3V @ 5A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 1.3V TO-220 LDO Voltage Regulator IC
776-CS5205-5GT3
5V 1.3V TO-220 LDO Voltage Regulator IC 776-CS5205-5GT3
5V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSFM3, STRAIGHT, TO-220, 3 PIN Product overview: CS5205-5GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.3V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.3V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5205-5GT3 can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSFM3, STRAIGHT, TO-220, 3 PIN Product overview: CS5205-5GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.3V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.3V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5205-5GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS5205-5GT3OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS5205-5GT3OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS5205-5GT3OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS5205-5GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS5205-5GT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS5205-5GT3
IC REG LINEAR 5V 5A TO220AB

IC REG LINEAR 5V 5A TO220AB

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number CS5205-5GT3 050487-CS5205-5GT3 776-CS5205-5GT3 CS5205-5GT3OS-ND CS5205-5GT3
Product Name PMIC - PMIC - Voltage Regulators - Linear - CS5205-5GT3 5V 1.3V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SIP3 TO-220; Other; TO-220AB Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932GESSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ25600YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667AN - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details