onsemi 3.3V 5V 5A TO-220 LDO Voltage Regulator IC CS5205-1T3

Description
LDO Regulator 3.3V to 5V 5A 3-Pin TO-220 Product overview: CS5205-1T3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5V, 5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5205-1T3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator 3.3V to 5V 5A 3-Pin TO-220 Product overview: CS5205-1T3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5V, 5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5205-1T3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V 5A TO-220 LDO Voltage Regulator IC
699-CS5205-1T3
3.3V 5V 5A TO-220 LDO Voltage Regulator IC 699-CS5205-1T3
LDO Regulator 3.3V to 5V 5A 3-Pin TO-220 Product overview: CS5205-1T3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5V, 5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5205-1T3 can be used for catalog matching and distributor lookup.

LDO Regulator 3.3V to 5V 5A 3-Pin TO-220 Product overview: CS5205-1T3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5V, 5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5205-1T3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 243924-CS5205-1T3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
243924-CS5205-1T3
Integrated Circuits(ICs) 243924-CS5205-1T3
Manufacturer: ON Semiconductor Win Source Part Number: 243924-CS5205-1T3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CS52051 Alternative Parts (Cross-Reference): CS5205-1; Introduction Date: July 27, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243924-CS5205-1T3
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: CS52051
Alternative Parts (Cross-Reference): CS5205-1;
Introduction Date: July 27, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-CS5205-1T3 243924-CS5205-1T3
Product Name 3.3V 5V 5A TO-220 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data