Adjustable Positive LDO Regulator, 1.25V Min, 13V Max, 1.3V Dropout, BIPolar, PSFM3
1.25 V-13V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSFM3, STRAIGHT, TO-220, 3 PIN Product overview: CS5205-1GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13V, 1.3V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5205-1GT3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1030474-CS5205-1GT3
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220AB
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 5A
Operating Supply Current: 6mA
PSRR: 82dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 5A TO220-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS5205-1GT3 | 776-CS5205-1GT3 | CS5205-1GT3OS-ND | 1030474-CS5205-1GT3 | CS5205-1GT3 |
| Product Name | 1.25 V 13V 1.3V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - CS5205-1GT3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220 |
| Output Voltage | 13 volts | 1.25 to 13 volts | 1.25 volts | 1.25 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | |
| Dropout Voltage | 1.2 volts | 1.3 volts | 1.3 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |