onsemi 5A LDO Voltage Regulator IC CS5205-1GDPR3

Description
IC REG LDO ADJ 5A D2PAK Product overview: CS5205-1GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5205-1GDPR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 5A D2PAK Product overview: CS5205-1GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5205-1GDPR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
5A LDO Voltage Regulator IC
699-CS5205-1GDPR3
5A LDO Voltage Regulator IC 699-CS5205-1GDPR3
IC REG LDO ADJ 5A D2PAK Product overview: CS5205-1GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5205-1GDPR3 can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 5A D2PAK Product overview: CS5205-1GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5205-1GDPR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS5205-1GDPR3 - 1030473-CS5205-1GDPR3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS5205-1GDPR3
1030473-CS5205-1GDPR3
PMIC - PMIC - Voltage Regulators - Linear - CS5205-1GDPR3 1030473-CS5205-1GDPR3
Manufacturer: ON Semiconductor Win Source Part Number: 1030473-CS5205-1GDPR 3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 5A Operating Supply Current: 6mA PSRR: 82dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1030473-CS5205-1GDPR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-3
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 5A
Operating Supply Current: 6mA
PSRR: 82dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS5205-1GDPR3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS5205-1GDPR3
PMIC - Voltage Regulators - Linear CS5205-1GDPR3
IC REG LINEAR POS ADJ 5A D2PAK-3

IC REG LINEAR POS ADJ 5A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-CS5205-1GDPR3 1030473-CS5205-1GDPR3 CS5205-1GDPR3
Product Name 5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS5205-1GDPR3 PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR Other; D2PAK-3
IOUT 5 amps 5 amps 5 amps
Dropout Voltage 1.3 volts 1.3 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data