onsemi 1.25 V 13V 1.2V TO-220 LDO Voltage Regulator IC CS5204-1GT3

Description
1.25 V-13V ADJUSTABLE POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSFM3, STRAIGHT, TO-220, 3 PIN Product overview: CS5204-1GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13V, 1.2V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5204-1GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25 V-13V ADJUSTABLE POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSFM3, STRAIGHT, TO-220, 3 PIN Product overview: CS5204-1GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13V, 1.2V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5204-1GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25 V 13V 1.2V TO-220 LDO Voltage Regulator IC
776-CS5204-1GT3
1.25 V 13V 1.2V TO-220 LDO Voltage Regulator IC 776-CS5204-1GT3
1.25 V-13V ADJUSTABLE POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSFM3, STRAIGHT, TO-220, 3 PIN Product overview: CS5204-1GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13V, 1.2V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5204-1GT3 can be used for catalog matching and distributor lookup.

1.25 V-13V ADJUSTABLE POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSFM3, STRAIGHT, TO-220, 3 PIN Product overview: CS5204-1GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13V, 1.2V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5204-1GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS5204-1GT3OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS5204-1GT3OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS5204-1GT3OS-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 4A TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 4A TO-220-3

Buy Now Datasheet
 - CS5204-1GT3 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.25V Min, 13V Max, 1.2V Dropout, BIPolar, PSFM3

Adjustable Positive LDO Regulator, 1.25V Min, 13V Max, 1.2V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS5204-1GT3 - 1030470-CS5204-1GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS5204-1GT3
1030470-CS5204-1GT3
PMIC - PMIC - Voltage Regulators - Linear - CS5204-1GT3 1030470-CS5204-1GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1030470-CS5204-1GT3 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-220AB Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.2V @ 4A Operating Supply Current: 6mA PSRR: 82dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1030470-CS5204-1GT3
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220AB
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 4A
Operating Supply Current: 6mA
PSRR: 82dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS5204-1GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS5204-1GT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS5204-1GT3
IC REG LINEAR POS ADJ 4A TO220-3

IC REG LINEAR POS ADJ 4A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-CS5204-1GT3 CS5204-1GT3OS-ND CS5204-1GT3 1030470-CS5204-1GT3 CS5204-1GT3
Product Name 1.25 V 13V 1.2V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - CS5204-1GT3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; TO-220-3 TO-220; Other; TO-220-3 Other; SIP3 TO-220; Other; TO-220AB TO-220
Output Voltage 13 volts 1.25 to 13 volts 1.25 volts 1.25 volts
IOUT 4 amps 4 amps 4 amps 4 amps
Dropout Voltage 1.1 volts 1.2 volts 1.2 volts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data