Adjustable Positive LDO Regulator, 1.25V Min, 13V Max, 1.2V Dropout, BIPolar, PSSO3
1.25 V-13V ADJUSTABLE POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSSO3, D2PAK-3 Product overview: CS5204-1GDPR3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5204-1GDPR3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 4A D2PAK-3
IC REG LINEAR POS ADJ 4A D2PAK-3
IC REG LINEAR POS ADJ 4A D2PAK-3
IC REG LINEAR POS ADJ 4A D2PAK-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CS5204-1GDPR3 | 776-CS5204-1GDPR3 | CS5204-1GDPR3OS-ND | CS5204-1GDPR3 | 598-CS5204-1GDPR3 | CS5204-1GDPR3 |
| Product Name | 1.25 V 13V 1.2V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR POS ADJ 4A D2PAK-3 | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | Other; TO-263-4 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | |
| Output Voltage | 13 volts | 1.25 to 13 volts | 1.25 volts | 13 volts | ||
| IOUT | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |
| Dropout Voltage | 1.1 volts | 1.2 volts | 1.1 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |