onsemi 5V 3A Voltage Regulator IC CS5203A-5GT3

Description
Fixed Positive LDO Regulator, 5V, 1.15V Dropout, BIPolar, PBFM3
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 5V, 1.15V Dropout, BIPolar, PBFM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CS5203A-5GT3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 1.15V Dropout, BIPolar, PBFM3

Fixed Positive LDO Regulator, 5V, 1.15V Dropout, BIPolar, PBFM3

Supplier's Site Datasheet
Singapore, Singapore
5V 3A Voltage Regulator IC
776-CS5203A-5GT3
5V 3A Voltage Regulator IC 776-CS5203A-5GT3
IC REG LINEAR 5V 3A TO220AB Product overview: CS5203A-5GT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5203A-5GT3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 3A TO220AB Product overview: CS5203A-5GT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5203A-5GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-5GT3 - 050483-CS5203A-5GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-5GT3
050483-CS5203A-5GT3
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-5GT3 050483-CS5203A-5GT3
Manufacturer: ON Semiconductor Win Source Part Number: 050483-CS5203A-5GT3 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.05V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-220AB Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.15V @ 3A Operating Supply Current: 10mA PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 050483-CS5203A-5GT3
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.05V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220AB
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.15V @ 3A
Operating Supply Current: 10mA
PSRR: 78dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS5203A-5GT3OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS5203A-5GT3OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS5203A-5GT3OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS5203A-5GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS5203A-5GT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS5203A-5GT3
IC REG LINEAR 5V 3A TO220AB

IC REG LINEAR 5V 3A TO220AB

Supplier's Site
IC REG LINEAR 5V 3A TO220AB - 598-CS5203A-5GT3 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 3A TO220AB
598-CS5203A-5GT3
IC REG LINEAR 5V 3A TO220AB 598-CS5203A-5GT3
IC REG LINEAR 5V 3A TO220AB

IC REG LINEAR 5V 3A TO220AB

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number CS5203A-5GT3 776-CS5203A-5GT3 050483-CS5203A-5GT3 CS5203A-5GT3OS-ND CS5203A-5GT3 598-CS5203A-5GT3
Product Name 5V 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS5203A-5GT3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 5V 3A TO220AB
Package Type Other; SIP3 Other; TO-220-3 TO-220; Other; TO-220AB TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Dropout Voltage 1.05 volts 1.15 volts 1.15 volts 1.05 volts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data