Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
IC REG LINEAR 3.3V 3A TO220AB
IC REG LINEAR 3.3V 3A TO220AB
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS5203A-3GT3OS-ND | CS5203A-3GT3 | CS5203A-3GT3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220 | |
| Special Features | Input Overcurrent Protection |