onsemi PMIC - PMIC - Voltage Regulators - Linear - CS5203A-3GDPSR3 CS5203A-3GDPSR3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030468-CS5203A-3GDP SR3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.15V @ 3A Operating Supply Current: 10mA PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030468-CS5203A-3GDP SR3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.15V @ 3A Operating Supply Current: 10mA PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-3GDPSR3 - 1030468-CS5203A-3GDPSR3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-3GDPSR3
1030468-CS5203A-3GDPSR3
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-3GDPSR3 1030468-CS5203A-3GDPSR3
Manufacturer: ON Semiconductor Win Source Part Number: 1030468-CS5203A-3GDP SR3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.15V @ 3A Operating Supply Current: 10mA PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1030468-CS5203A-3GDPSR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-3
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.15V @ 3A
Operating Supply Current: 10mA
PSRR: 78dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-CS5203A-3GDPSR3
LDO Voltage Regulator IC 776-CS5203A-3GDPSR3
FIXED POSITIVE LDO REGULATOR, PSSO3, D2PAK-3 Product overview: CS5203A-3GDPSR3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5203A-3GDPSR3 can be used for catalog matching and distributor lookup.

FIXED POSITIVE LDO REGULATOR, PSSO3, D2PAK-3 Product overview: CS5203A-3GDPSR3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5203A-3GDPSR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS5203A-3GDPSR3OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS5203A-3GDPSR3OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS5203A-3GDPSR3OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS5203A-3GDPSR3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS5203A-3GDPSR3
PMIC - Voltage Regulators - Linear CS5203A-3GDPSR3
IC REG LINEAR 3.3V 3A D2PAK-3

IC REG LINEAR 3.3V 3A D2PAK-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS5203A-3GDPSR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS5203A-3GDPSR3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS5203A-3GDPSR3
IC REG LINEAR 3.3V 3A D2PAK-3

IC REG LINEAR 3.3V 3A D2PAK-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1030468-CS5203A-3GDPSR3 776-CS5203A-3GDPSR3 CS5203A-3GDPSR3OS-ND CS5203A-3GDPSR3 CS5203A-3GDPSR3
Product Name PMIC - PMIC - Voltage Regulators - Linear - CS5203A-3GDPSR3 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; D2PAK-3 Other; TO-263-4 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24192RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-2.7-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details