onsemi 3.3V 3A LDO Voltage Regulator IC CS5203A-3GDPR3

Description
IC REG LDO 3.3V 3A D2PAK / LDO Regulator Pos 3.3V 3A 4-Pin(3+Tab) D2PAK T/R Product overview: CS5203A-3GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5203A-3GDPR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3.3V 3A D2PAK / LDO Regulator Pos 3.3V 3A 4-Pin(3+Tab) D2PAK T/R Product overview: CS5203A-3GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5203A-3GDPR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 3A LDO Voltage Regulator IC
699-CS5203A-3GDPR3
3.3V 3A LDO Voltage Regulator IC 699-CS5203A-3GDPR3
IC REG LDO 3.3V 3A D2PAK / LDO Regulator Pos 3.3V 3A 4-Pin(3+Tab) D2PAK T/R Product overview: CS5203A-3GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5203A-3GDPR3 can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 3A D2PAK / LDO Regulator Pos 3.3V 3A 4-Pin(3+Tab) D2PAK T/R Product overview: CS5203A-3GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5203A-3GDPR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-3GDPR3 - 771813-CS5203A-3GDPR3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-3GDPR3
771813-CS5203A-3GDPR3
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-3GDPR3 771813-CS5203A-3GDPR3
Manufacturer: ON Semiconductor Win Source Part Number: 771813-CS5203A-3GDPR 3 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 3A Family Name: CS5203A-3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 78dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: D2PAK-3 Voltage Input MAX: 17V Voltage Dropout (Maximum): 1.15V @ 3A Alternative Parts (Cross-Reference): LT1587CM-3.45#TR; LT1587CM-3.45; LT1587CM-3.45#TRPBF; LT1587CM-3.45#PBF; Introduction Date: July 26, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771813-CS5203A-3GDPR3
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 3A
Family Name: CS5203A-3
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 78dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: D2PAK-3
Voltage Input MAX: 17V
Voltage Dropout (Maximum): 1.15V @ 3A
Alternative Parts (Cross-Reference): LT1587CM-3.45#TR; LT1587CM-3.45; LT1587CM-3.45#TRPBF; LT1587CM-3.45#PBF;
Introduction Date: July 26, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS5203A-3GDPR3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS5203A-3GDPR3
PMIC - Voltage Regulators - Linear CS5203A-3GDPR3
IC REG LINEAR 3.3V 3A D2PAK-3

IC REG LINEAR 3.3V 3A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-CS5203A-3GDPR3 771813-CS5203A-3GDPR3 CS5203A-3GDPR3
Product Name 3.3V 3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS5203A-3GDPR3 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel package TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Output Voltage 3.3 volts 3.3 volts
IOUT 3 amps 3 amps 3 amps
Dropout Voltage 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data