onsemi PMIC - PMIC - Voltage Regulators - Linear - CS5203A-2GDPSR3 CS5203A-2GDPSR3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 039966-CS5203A-2GDPS R3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.05V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.15V @ 3A Operating Supply Current: 10mA PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 039966-CS5203A-2GDPS R3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.05V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.15V @ 3A Operating Supply Current: 10mA PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-2GDPSR3 - 039966-CS5203A-2GDPSR3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-2GDPSR3
039966-CS5203A-2GDPSR3
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-2GDPSR3 039966-CS5203A-2GDPSR3
Manufacturer: ON Semiconductor Win Source Part Number: 039966-CS5203A-2GDPS R3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.05V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.15V @ 3A Operating Supply Current: 10mA PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 039966-CS5203A-2GDPSR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.05V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-3
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.15V @ 3A
Operating Supply Current: 10mA
PSRR: 78dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5V 3A LDO Voltage Regulator IC
699-CS5203A-2GDPSR3
1.5V 3A LDO Voltage Regulator IC 699-CS5203A-2GDPSR3
IC REG LDO 1.5V 3A D2PAK Product overview: CS5203A-2GDPSR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5203A-2GDPSR3 can be used for catalog matching and distributor lookup.

IC REG LDO 1.5V 3A D2PAK Product overview: CS5203A-2GDPSR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5203A-2GDPSR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - CS5203A-2GDPSR3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS5203A-2GDPSR3
PMIC - Voltage Regulators - Linear CS5203A-2GDPSR3
IC REG LINEAR 1.5V 3A D2PAK-3

IC REG LINEAR 1.5V 3A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 039966-CS5203A-2GDPSR3 699-CS5203A-2GDPSR3 CS5203A-2GDPSR3
Product Name PMIC - PMIC - Voltage Regulators - Linear - CS5203A-2GDPSR3 1.5V 3A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; D2PAK-3 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data