onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS5203A-2GDPR3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS5203A-2GDPR3OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS5203A-2GDPR3OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS5203A-2GDPR3OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-2GDPR3 - 202916-CS5203A-2GDPR3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-2GDPR3
202916-CS5203A-2GDPR3
PMIC - PMIC - Voltage Regulators - Linear - CS5203A-2GDPR3 202916-CS5203A-2GDPR3
Manufacturer: ON Semiconductor Win Source Part Number: 202916-CS5203A-2GDPR 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.05V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.15V @ 3A Operating Supply Current: 10mA PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202916-CS5203A-2GDPR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.05V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-3
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.15V @ 3A
Operating Supply Current: 10mA
PSRR: 78dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5V 3A Voltage Regulator IC
776-CS5203A-2GDPR3
1.5V 3A Voltage Regulator IC 776-CS5203A-2GDPR3
IC REG LINEAR 1.5V 3A D2PAK-3 Product overview: CS5203A-2GDPR3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5203A-2GDPR3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 3A D2PAK-3 Product overview: CS5203A-2GDPR3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5203A-2GDPR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CS5203A-2GDPR3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 1.15V Dropout, BIPolar, PSSO2

Fixed Positive LDO Regulator, 1.5V, 1.15V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - CS5203A-2GDPR3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS5203A-2GDPR3
PMIC - Voltage Regulators - Linear CS5203A-2GDPR3
IC REG LINEAR 1.5V 3A D2PAK-3

IC REG LINEAR 1.5V 3A D2PAK-3

Supplier's Site Datasheet
IC REG LINEAR 1.5V 3A D2PAK-3 - 598-CS5203A-2GDPR3 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.5V 3A D2PAK-3
598-CS5203A-2GDPR3
IC REG LINEAR 1.5V 3A D2PAK-3 598-CS5203A-2GDPR3
IC REG LINEAR 1.5V 3A D2PAK-3

IC REG LINEAR 1.5V 3A D2PAK-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS5203A-2GDPR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS5203A-2GDPR3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS5203A-2GDPR3
IC REG LINEAR 1.5V 3A D2PAK-3

IC REG LINEAR 1.5V 3A D2PAK-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number CS5203A-2GDPR3OS-ND 202916-CS5203A-2GDPR3 776-CS5203A-2GDPR3 CS5203A-2GDPR3 CS5203A-2GDPR3 598-CS5203A-2GDPR3 CS5203A-2GDPR3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - CS5203A-2GDPR3 1.5V 3A Voltage Regulator IC PMIC - Voltage Regulators - Linear IC REG LINEAR 1.5V 3A D2PAK-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; D2PAK-3 Other; TO-263-4 Other; SMSIP3H TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data