onsemi Integrated Circuits(ICs) CS5203A-2GDP3

Description
Fixed Positive LDO Regulator, 1.5V, 1.15V Dropout, BIPolar, PSSO2
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.5V, 1.15V Dropout, BIPolar, PSSO2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CS5203A-2GDP3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 1.15V Dropout, BIPolar, PSSO2

Fixed Positive LDO Regulator, 1.5V, 1.15V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
Integrated Circuits(ICs) - 243919-CS5203A-2GDP3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
243919-CS5203A-2GDP3
Integrated Circuits(ICs) 243919-CS5203A-2GDP3
Manufacturer: ON Semiconductor Win Source Part Number: 243919-CS5203A-2GDP3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CS5203A-2 Alternative Parts (Cross-Reference): CS5203A-2GDPR3; CS5203A-2GDP3G; CS5203A-2GDPR3G; LT1585CM-1.5#TR; Introduction Date: July 26, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243919-CS5203A-2GDP3
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: CS5203A-2
Alternative Parts (Cross-Reference): CS5203A-2GDPR3; CS5203A-2GDP3G; CS5203A-2GDPR3G; LT1585CM-1.5#TR;
Introduction Date: July 26, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
776-CS5203A-2GDP3
LDO Voltage Regulator IC 776-CS5203A-2GDP3
IC REG LINEAR FIXED LDO REG Product overview: CS5203A-2GDP3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5203A-2GDP3 can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED LDO REG Product overview: CS5203A-2GDP3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5203A-2GDP3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS5203A-2GDP3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS5203A-2GDP3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS5203A-2GDP3
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number CS5203A-2GDP3 243919-CS5203A-2GDP3 776-CS5203A-2GDP3 CS5203A-2GDP3
Product Name Integrated Circuits(ICs) LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SMSIP3H Other; Bulk TO-263
Output Voltage Type Fixed
Output Voltage 1.5 volts 1.5 volts
IOUT 3 amps 3 amps
Unlock Full Specs
to access all available technical data