Manufacturer: ON Semiconductor
Win Source Part Number: 141895-CS5203A-1GT3
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.05V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: 1.25 V to 13 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220AB
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.15V @ 3A
Operating Supply Current: 6mA
PSRR: 85dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3
1.25 V-13V ADJUSTABLE POSITIVE LDO REGULATOR, 1.15V DROPOUT, PBFM3, TO-220, 3 PIN Product overview: CS5203A-1GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13V, 1.15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13V, 1.15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5203A-1GT3 can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1.25V Min, 13V Max, 1.15V Dropout, BIPolar, PBFM3
IC REG LINEAR POS ADJ 3A TO220AB
IC REG LINEAR POS ADJ 3A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 141895-CS5203A-1GT3 | CS5203A-1GT3OS-ND | 776-CS5203A-1GT3 | CS5203A-1GT3 | 598-CS5203A-1GT3 | CS5203A-1GT3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS5203A-1GT3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.25 V 13V 1.15V TO-220 LDO Voltage Regulator IC | IC REG LINEAR POS ADJ 3A TO220AB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | Other; TO-220-3 | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete |