Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261)
3.3V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PDSO4, SOT-223, 4 PIN Product overview: CS52015-3GSTR3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS52015-3GSTR3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 202913-CS52015-3GSTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.05V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-223
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.4V @ 1.5A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PDSO4
IC REG LINEAR 3.3V 1.5A SOT223
IC REG LINEAR 3.3V 1.5A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS52015-3GSTR3OS-ND | 776-CS52015-3GSTR3 | 202913-CS52015-3GSTR3 | CS52015-3GSTR3 | CS52015-3GSTR3 | CS52015-3GSTR3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.4V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS52015-3GSTR3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4 | Other; SOT-223 | Other; SOT-223 (TO-261) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |