onsemi PMIC - PMIC - Voltage Regulators - Linear - CS52015-3GST3 CS52015-3GST3

Description
Manufacturer: Cherry Semiconductor Corporation Win Source Part Number: 1163300-CS52015-3GST 3 Manufacturer Homepage: www.cherrycorp.com/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cherry Semiconductor Corporation Win Source Part Number: 1163300-CS52015-3GST 3 Manufacturer Homepage: www.cherrycorp.com/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CS52015-3GST3 - 1163300-CS52015-3GST3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS52015-3GST3
1163300-CS52015-3GST3
PMIC - PMIC - Voltage Regulators - Linear - CS52015-3GST3 1163300-CS52015-3GST3
Manufacturer: Cherry Semiconductor Corporation Win Source Part Number: 1163300-CS52015-3GST 3 Manufacturer Homepage: www.cherrycorp.com/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Cherry Semiconductor Corporation
Win Source Part Number: 1163300-CS52015-3GST3
Manufacturer Homepage: www.cherrycorp.com/
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
3.3V 1.5A 1.4V LDO Voltage Regulator IC
776-CS52015-3GST3
3.3V 1.5A 1.4V LDO Voltage Regulator IC 776-CS52015-3GST3
3.3V LDO Regulator, 1.5A, 1.4V Dropout, 4-Pin SOT-223 Product overview: CS52015-3GST3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS52015-3GST3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1.5A, 1.4V Dropout, 4-Pin SOT-223 Product overview: CS52015-3GST3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS52015-3GST3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CS52015-3GST3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS52015-3GST3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS52015-3GST3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS52015-3GST3
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1163300-CS52015-3GST3 776-CS52015-3GST3 CS52015-3GST3 CS52015-3GST3
Product Name PMIC - PMIC - Voltage Regulators - Linear - CS52015-3GST3 3.3V 1.5A 1.4V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 0.0014 volts
Operating Temperature 0 C (32 F)
Package Type Other; SOT-223 (TO-261)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ24196RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details