onsemi 3.3V 1.5A 1.4V LDO Voltage Regulator IC CS52015-3GDP3

Description
3.3V Fixed LDO Regulator, 1.5A, 1.4V Dropout, PSSO3 Product overview: CS52015-3GDP3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS52015-3GDP3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V Fixed LDO Regulator, 1.5A, 1.4V Dropout, PSSO3 Product overview: CS52015-3GDP3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS52015-3GDP3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1.5A 1.4V LDO Voltage Regulator IC
776-CS52015-3GDP3
3.3V 1.5A 1.4V LDO Voltage Regulator IC 776-CS52015-3GDP3
3.3V Fixed LDO Regulator, 1.5A, 1.4V Dropout, PSSO3 Product overview: CS52015-3GDP3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS52015-3GDP3 can be used for catalog matching and distributor lookup.

3.3V Fixed LDO Regulator, 1.5A, 1.4V Dropout, PSSO3 Product overview: CS52015-3GDP3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS52015-3GDP3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CS52015-3GDP3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Integrated Circuits(ICs) - 243918-CS52015-3GDP3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
243918-CS52015-3GDP3
Integrated Circuits(ICs) 243918-CS52015-3GDP3
Manufacturer: ON Semiconductor Win Source Part Number: 243918-CS52015-3GDP3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CS52015-3 Alternative Parts (Cross-Reference): CS52015-3GSTR3; LT1587CM-3.45#PBF; LT1587CM-3.45#TRPBF; LT1587CM-3.45; Introduction Date: July 26, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243918-CS52015-3GDP3
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: CS52015-3
Alternative Parts (Cross-Reference): CS52015-3GSTR3; LT1587CM-3.45#PBF; LT1587CM-3.45#TRPBF; LT1587CM-3.45;
Introduction Date: July 26, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS52015-3GDP3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS52015-3GDP3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS52015-3GDP3
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-CS52015-3GDP3 CS52015-3GDP3 243918-CS52015-3GDP3 CS52015-3GDP3
Product Name 3.3V 1.5A 1.4V LDO Voltage Regulator IC Integrated Circuits(ICs) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 0.0014 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details