onsemi Voltage Regulators - Linear CS52015-1GDPR3

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3
Datasheet
Datasheet Summary
Powered by GS/AI

The CS52015-1GDPR3 is a linear voltage regulator capable of delivering an output current of 1.5 A with an accuracy of ±1.0%. It features an adjustable output voltage range from 1.25 V to 5.5 V, which is set using two external resistors. This regulator is designed for applications requiring low dropout voltage, with a typical dropout voltage of 1.05 V at full load, making it suitable for low voltage operations and providing a fast transient response. The device includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions. It is pin compatible with the LT1086 family of linear regulators but offers a lower dropout voltage. The CS52015-1GDPR3 is available in multiple package options, including TO-220-3, D2PAK-3, and SOT-223, allowing for flexibility in design and integration into different systems.

Datasheet Summary
Powered by GS/AI

The CS52015-1GDPR3 is a linear voltage regulator capable of delivering an output current of 1.5 A with an accuracy of ±1.0%. It features an adjustable output voltage range from 1.25 V to 5.5 V, which is set using two external resistors. This regulator is designed for applications requiring low dropout voltage, with a typical dropout voltage of 1.05 V at full load, making it suitable for low voltage operations and providing a fast transient response. The device includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions. It is pin compatible with the LT1086 family of linear regulators but offers a lower dropout voltage. The CS52015-1GDPR3 is available in multiple package options, including TO-220-3, D2PAK-3, and SOT-223, allowing for flexibility in design and integration into different systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - CS52015-1GDPR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
CS52015-1GDPR3
Voltage Regulators - Linear CS52015-1GDPR3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number CS52015-1GDPR3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514474P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details