onsemi PMIC - PMIC - Voltage Regulators - Linear - CS52015-1GDPR3 CS52015-1GDPR3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030461-CS52015-1GDP R3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 1.5A Operating Supply Current: 2mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030461-CS52015-1GDP R3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 1.5A Operating Supply Current: 2mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CS52015-1GDPR3 - 1030461-CS52015-1GDPR3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS52015-1GDPR3
1030461-CS52015-1GDPR3
PMIC - PMIC - Voltage Regulators - Linear - CS52015-1GDPR3 1030461-CS52015-1GDPR3
Manufacturer: ON Semiconductor Win Source Part Number: 1030461-CS52015-1GDP R3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 1.5A Operating Supply Current: 2mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1030461-CS52015-1GDPR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 1.5A
Operating Supply Current: 2mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5A LDO Voltage Regulator IC
699-CS52015-1GDPR3
1.5A LDO Voltage Regulator IC 699-CS52015-1GDPR3
IC REG LDO ADJ 1.5A D2PAK Product overview: CS52015-1GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS52015-1GDPR3 can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 1.5A D2PAK Product overview: CS52015-1GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS52015-1GDPR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - CS52015-1GDPR3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS52015-1GDPR3
PMIC - Voltage Regulators - Linear CS52015-1GDPR3
IC REG LIN POS ADJ 1.5A D2PAK-3

IC REG LIN POS ADJ 1.5A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1030461-CS52015-1GDPR3 699-CS52015-1GDPR3 CS52015-1GDPR3
Product Name PMIC - PMIC - Voltage Regulators - Linear - CS52015-1GDPR3 1.5A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; D2PAK-3 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data