IC REG LDO 3.3V 1A D2PAK Product overview: CS5201-3GDPR3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS5201-3GDPR3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 202912-CS5201-3GDPR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 1A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 1A D2PAK-3
IC REG LINEAR 3.3V 1A D2PAK-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-CS5201-3GDPR3 | 202912-CS5201-3GDPR3 | 598-CS5201-3GDPR3 | CS5201-3GDPR3 |
| Product Name | 3.3V 1A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS5201-3GDPR3 | IC REG LINEAR 3.3V 1A D2PAK-3 | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; Reel - TR | Other; D2PAK-3 | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 1.2 volts | 1.2 volts | 1 volts |