DC/DC CONV, BOOST, 310KHZ, SOIC-8; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; OutputRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 14AC3592 |
| Product Name | Dc/dc Conv, Boost, 310Khz, Soic-8; Topology Onsemi |
| Input Voltage | 2.7 to 30 volts |