onsemi Dc/dc Conv, 560Khz, Soic-8; Topology Onsemi CS5173EDR8G

Description
DC/DC CONV, 560KHZ, SOIC-8; Topology:Boost; Input Voltage Min:2.7V; Input Voltage Max:30V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Nom.:-; Switching Frequency:560kHz; Operating RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, 560KHZ, SOIC-8; Topology:Boost; Input Voltage Min:2.7V; Input Voltage Max:30V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Nom.:-; Switching Frequency:560kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, 560Khz, Soic-8; Topology Onsemi - 81Y5977 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 560Khz, Soic-8; Topology Onsemi
81Y5977
Dc/dc Conv, 560Khz, Soic-8; Topology Onsemi 81Y5977
DC/DC CONV, 560KHZ, SOIC-8; Topology:Boost; Input Voltage Min:2.7V; Input Voltage Max:30V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Nom.:-; Switching Frequency:560kHz; Operating RoHS Compliant: Yes

DC/DC CONV, 560KHZ, SOIC-8; Topology:Boost; Input Voltage Min:2.7V; Input Voltage Max:30V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Nom.:-; Switching Frequency:560kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y5977
Product Name Dc/dc Conv, 560Khz, Soic-8; Topology Onsemi
Frequency 560kHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details